Status: | Unknown |
---|---|
Series: | KUL Series |
RoHS: | Unknown |
Prices starting from US$41.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.02
|
No stock
|
Buy Now | |
TE Store
from US$301.65
|
169
in stock
|
Buy Now | |
RS Americas
from US$88.17
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$93.43
|
52
in stock
|
Buy Now | |
element14
from US$88.59
|
52
in stock
|
Buy Now | |
Farnell
from US$92.44
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$119.55
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$102.00
|
21
in stock
|
Buy Now | |
Avnet America
from US$89.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | KUL Series |
Relay Mounting | Socket |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Coil Resistance | 90ohm |
KUL-11D15D-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Bistable, 2 Coils Coil Power Rating DC: 1600 mW Coil Resistance: 90 Ω Coil Special Features: Magnetic Latching Industrial Panel Plug-In Bistable, 2 Coils 1600 mW 90 Ω | Power Relay | Part Number: KUL-11D15D-12 | Internal Number: 3-1393115-1 | TE Connectivity | TE Store |
Relay, E-Mech, Latching, DPDT, 10A, 12DC, Vol-Rtg 240/28AC/DC, 10 Pin | TE Connectivity KUL-11D15D-12 | RS Americas |
Relay, Dpdt, 250Vac, 28Vdc, 10A | Newark Electronics |
RELAY, DPDT, 250VAC, 28VDC, 10A | element14 |
General Purpose Relays DPDT DUAL COIL 12VDC | Rapid Electronics |
ER - Relay, Industrial | RS |
Electromechanical Relay DPDT 10A 12VDC 90Ohm Socket | Avnet America |
TYCO P&B MAGNETIC DUAL COIL LA | Relay Specialties |
Where can I find additional details, specifications and documents for a KUL-11D15D-12?
Additional datasheets, footprints and schematics for KUL-11D15D-12 are listed on our Part Details page. You can also find images and similar parts to KUL-11D15D-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUL-11D15D-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUL-11D15D-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUL-11D15D-12 fall under?
The KUL-11D15D-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUL-11D15D-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUL-11D15D-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUL-11D15D-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUL-11D15D-12 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for KUL-11D15D-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUL-11D15D-12 often in real-time on the comparison pages.
What if I can't find stock of KUL-11D15D-12?
You can fill out our help required form which you can use to request a quote for KUL-11D15D-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.