Status: | Unknown |
---|---|
Series: | KUL Series |
RoHS: | Unknown |
Prices starting from US$52.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.82
|
1
in stock
|
Buy Now | |
TE Store
from US$162.46
|
191
in stock
|
Buy Now | |
Heilind Electronics
from US$77.49
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$81.04
|
148
in stock
|
Buy Now | |
element14
from US$74.29
|
148
in stock
|
Buy Now | |
Farnell
from US$85.22
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$78.50
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$77.49
|
61
in stock
|
Buy Now | |
Avnet America
from US$68.79
|
-
|
Buy Now | |
TTI Europe
from US$52.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KUL Series |
Relay Mounting | Socket |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Carry Current | 10A |
KUL-11A15S-120=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Bistable, 1 Coil Coil Resistance: 3700 Ω Coil Special Features: Magnetic Latching Coil Voltage Rating: 120 VAC Industrial Panel Plug-In Bistable, 1 Coil 3700 Ω Magnetic Latching | Power Relay | Part Number: KUL-11A15S-120 | Internal Number: 2-1393115-6 | TE Connectivity | TE Store |
KUL-11A15S-120 | Heilind Electronics |
Relay, Dpdt, 250Vac, 28Vdc, 10A | Newark Electronics |
RELAY, DPDT, 250VAC, 28VDC, 10A | element14 |
Relay,E-Mech,Latching,DPDT,Cur-Rtg10A | RS |
Electromechanical Relay DPDT 10A 120VAC 3.7KOhm Socket | Avnet America |
RELAY | TTI Europe |
TYCO P&B MAGNETIC SINGLE COIL | Relay Specialties |
Where can I find additional details, specifications and documents for a KUL-11A15S-120?
Additional datasheets, footprints and schematics for KUL-11A15S-120 are listed on our Part Details page. You can also find images and similar parts to KUL-11A15S-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUL-11A15S-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUL-11A15S-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUL-11A15S-120 fall under?
The KUL-11A15S-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUL-11A15S-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUL-11A15S-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KUL-11A15S-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUL-11A15S-120 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KUL-11A15S-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUL-11A15S-120 often in real-time on the comparison pages.
What if I can't find stock of KUL-11A15S-120?
You can fill out our help required form which you can use to request a quote for KUL-11A15S-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.