Status: | Unknown |
---|---|
Series: | KUIP Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | KUIP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
TYCO P&B RELAY DESIGNED FOR GE | Relay Specialties |
POWER RELAY, DPDT, 24VDC, 10A, PANEL | Farnell |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
Electromechanical Relay DPDT 10A 24VDC 472Ohm Bracket Mount | Avnet America |
Where can I find additional details, specifications and documents for a KUIP-11D55-24?
Additional datasheets, footprints and schematics for KUIP-11D55-24 are listed on our Part Details page. You can also find images and similar parts to KUIP-11D55-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUIP-11D55-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUIP-11D55-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUIP-11D55-24 fall under?
The KUIP-11D55-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUIP-11D55-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUIP-11D55-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUIP-11D55-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUIP-11D55-24 have stock available?
Authorised distributors including Relay Specialties, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KUIP-11D55-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUIP-11D55-24 often in real-time on the comparison pages.
What if I can't find stock of KUIP-11D55-24?
You can fill out our help required form which you can use to request a quote for KUIP-11D55-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.