Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$20.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.26
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$22.80
|
60
in stock
|
Buy Now | |
element14
from US$20.14
|
60
in stock
|
Buy Now | |
TE Store
from US$57.62
|
51
in stock
|
Buy Now | |
Avnet America
from US$30.21
|
-
|
Buy Now | |
RS Americas
from US$21.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Spdt, 240Vac, 28Vdc, 30A | Newark Electronics |
RELAY, SPDT, 240VAC, 28VDC, 30A | element14 |
KUHP-5D51-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUHP-5D51-12 | Internal Number: 9-1393114-0 | TE Connectivity | TE Store |
Electromechanical Relay SPDT 30A 12VDC 120Ohm Bracket Mount | Avnet America |
Relay, E-Mech, Power, SPDT, 30A, Ctrl-V 12DC, Vol-Rtg 120/240AC, Bracket Mount | TE Connectivity KUHP-5D51-12 | RS Americas |
KUHP-5D51-12 | Power and Signal Group |
TYCO P&B POWER RELAY, SPDT AGC | Relay Specialties |
Where can I find additional details, specifications and documents for a KUHP-5D51-12?
Additional datasheets, footprints and schematics for KUHP-5D51-12 are listed on our Part Details page. You can also find images and similar parts to KUHP-5D51-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-5D51-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-5D51-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-5D51-12 fall under?
The KUHP-5D51-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-5D51-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-5D51-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-5D51-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-5D51-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for KUHP-5D51-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-5D51-12 often in real-time on the comparison pages.
What if I can't find stock of KUHP-5D51-12?
You can fill out our help required form which you can use to request a quote for KUHP-5D51-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.