Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$25.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.07
|
767
in stock
|
Buy Now | |
Rapid Electronics
from US$37.89
|
767
in stock
|
Buy Now | |
Chip One Stop
from US$25.80
|
767
in stock
|
Buy Now | |
RS Americas
from US$28.11
|
290
in stock
|
Buy Now | |
Relay Specialties
from US$27.95
|
42
in stock
|
Buy Now | |
TE Store
from US$107.05
|
29
in stock
|
Buy Now | |
Avnet America
from US$29.97
|
-
|
Buy Now | |
element14
from US$31.75
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 30A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Kuhp-5At1-120=Ku |Potter&brumfield Te Connectivity KUHP-5AT1-120 | Newark Electronics |
Industrial Relays SP 30A TP FLNG 120AC | Rapid Electronics |
Relay, E-Mech, Power, SPDT, Cur-Rtg 30A, Ctrl-V 120AC, Vol-Rtg 120/240AC, 9 Pin | TE Connectivity KUHP-5AT1-120 | RS Americas |
TYCO P&B POWER RELAY, SPDT AGC | Relay Specialties |
KUHP-5AT1-120=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 1700 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUHP-5AT1-120 | Internal Number: 8-1393114-1 | TE Connectivity | TE Store |
Electromechanical Relay SPDT 30A 120VAC 1.7KOhm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a KUHP-5AT1-120?
Additional datasheets, footprints and schematics for KUHP-5AT1-120 are listed on our Part Details page. You can also find images and similar parts to KUHP-5AT1-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-5AT1-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-5AT1-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-5AT1-120 fall under?
The KUHP-5AT1-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-5AT1-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-5AT1-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-5AT1-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-5AT1-120 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Relay Specialties have stock available or on a lead time for KUHP-5AT1-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-5AT1-120 often in real-time on the comparison pages.
What if I can't find stock of KUHP-5AT1-120?
You can fill out our help required form which you can use to request a quote for KUHP-5AT1-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.