Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$17.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$41.86
|
376
in stock
|
Buy Now | |
element14
from US$41.52
|
376
in stock
|
Buy Now | |
Farnell
from US$44.68
|
376
in stock
|
Buy Now | |
TE Store
from US$117.76
|
293
in stock
|
Buy Now | |
RS Americas
from US$41.93
|
64
in stock
|
Buy Now | |
Avnet America
from US$38.75
|
-
|
Buy Now | |
Carlton-Bates
from US$39.10
|
-
|
Buy Now | |
Relay Specialties
from US$22.82
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics |
RELAY, DPDT, 240VAC, 28VDC, 20A | element14 |
KUHP-11DT1-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1230 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1230 mW 472 Ω | Power Relay | Part Number: KUHP-11DT1-24 | Internal Number: 7-1393114-3 | TE Connectivity | TE Store |
Relay, E-Mech, Power, DPDT, 20A, Ctrl-V 24DC, Vol-Rtg 120/240 AC, 28 DC, 9 Pin | TE Connectivity KUHP-11DT1-24 | RS Americas |
ER - Relay | RS |
Electromechanical Relay DPDT 20A 24VDC 472Ohm Flange Mount | Avnet America |
Relay, General Purpose Power | Carlton-Bates |
TYCO P&B POWER RELAY, DPDT AGC | Relay Specialties |
Where can I find additional details, specifications and documents for a KUHP-11DT1-24?
Additional datasheets, footprints and schematics for KUHP-11DT1-24 are listed on our Part Details page. You can also find images and similar parts to KUHP-11DT1-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-11DT1-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-11DT1-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-11DT1-24 fall under?
The KUHP-11DT1-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-11DT1-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-11DT1-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-11DT1-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-11DT1-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for KUHP-11DT1-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-11DT1-24 often in real-time on the comparison pages.
What if I can't find stock of KUHP-11DT1-24?
You can fill out our help required form which you can use to request a quote for KUHP-11DT1-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.