Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$9.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.86
|
No stock
|
Buy Now | |
TE Store
from US$72.28
|
873
in stock
|
Buy Now | |
Heilind Electronics
from US$28.26
|
583
in stock
|
Buy Now | |
RS Americas
from US$25.77
|
545
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.26
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$28.54
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$33.40
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$33.80
|
13
in stock
|
Buy Now | |
Avnet America
from US$25.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUHP-11D51-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1230 mW Coil Resistance: 472 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1230 mW 472 Ω | Power Relay | Part Number: KUHP-11D51-24 | Internal Number: 7-1393114-8 | TE Connectivity | TE Store |
KUHP-11D51-24 | Heilind Electronics |
Relay, E-Mech, Power, DPDT, 20A, 24DC, Vol-Rtg 120/240 AC, 28 DC, 9 Pin | TE Connectivity KUHP-11D51-24 | RS Americas |
Kuhp-11D51-24=Ku |Potter&brumfield Te Connectivity KUHP-11D51-24 | Newark Electronics |
General Purpose Relays DP 20A BRKT MT 24VDC | Rapid Electronics |
ER - Relay, Power | RS |
Electromechanical Relay DPDT 20A 24VDC 472Ohm Bracket Mount | Avnet America |
TYCO P&B POWER RELAY, DPDT AGC | Relay Specialties |
Where can I find additional details, specifications and documents for a KUHP-11D51-24?
Additional datasheets, footprints and schematics for KUHP-11D51-24 are listed on our Part Details page. You can also find images and similar parts to KUHP-11D51-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-11D51-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-11D51-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-11D51-24 fall under?
The KUHP-11D51-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-11D51-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-11D51-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-11D51-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-11D51-24 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for KUHP-11D51-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-11D51-24 often in real-time on the comparison pages.
What if I can't find stock of KUHP-11D51-24?
You can fill out our help required form which you can use to request a quote for KUHP-11D51-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.