Status: | Unknown |
---|---|
Series: | KUHP Series |
RoHS: | Unknown |
Prices starting from US$10.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.11 |
No stock
|
Buy Now | |
Heilind Electronics | US$24.29 |
3,492
|
Buy Now | |
Heilind Electronics Asia | US$24.29 |
670
|
Buy Now | |
Chip One Stop | US$19.00 |
408
|
Buy Now | |
TE Store | US$62.11 |
342
|
Buy Now | |
RS Americas | US$22.15 |
72
|
Buy Now | |
Rapid Electronics | US$25.26 |
18
|
Buy Now | |
Newark Electronics | US$25.24 |
3
|
Buy Now | |
element14 | US$22.15 |
3
|
Buy Now | |
Farnell | US$27.10 |
3
|
Buy Now | |
Avnet America | US$19.07 |
-
|
Buy Now | |
TTI Europe | US$16.32 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | KUHP Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUHP-11D51-12 7-1393114-7 | Heilind Electronics |
KUHP-11D51-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUHP-11D51-12 | Internal Number: 7-1393114-7 | TE Connectivity | TE Store |
Relay, E-Mech, Power, DPDT, 20A, 12DC, Vol-Rtg 120/240 AC, 28 DC, 9 Pin | TE Connectivity KUHP-11D51-12 | RS Americas |
General Purpose Relays DP 20A BRKT MT 12VDC | Rapid Electronics |
Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics |
RELAY, DPDT, 240VAC, 28VDC, 20A | element14 |
ER - Relay, Power | RS |
Electromechanical Relay DPDT 20A 12VDC 120Ohm Bracket Mount | Avnet America |
RELAY 12VDC 2FORMC DPDT-NO 20A | TTI Europe |
TYCO P&B POWER RELAY, DPDT AGC | Relay Specialties |
Where can I find additional details, specifications and documents for a KUHP-11D51-12?
Additional datasheets, footprints and schematics for KUHP-11D51-12 are listed on our Part Details page. You can also find images and similar parts to KUHP-11D51-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUHP-11D51-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-11D51-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUHP-11D51-12 fall under?
The KUHP-11D51-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUHP-11D51-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-11D51-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUHP-11D51-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUHP-11D51-12 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, TE Store and RS Americas have stock available or on a lead time for KUHP-11D51-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUHP-11D51-12 often in real-time on the comparison pages.
What if I can't find stock of KUHP-11D51-12?
You can fill out our help required form which you can use to request a quote for KUHP-11D51-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.