KUHP-11AT1-120 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 240VAC 28VDC 20A

Status: Unknown
Series: KUHP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.24

Distributor Stock
Logo for RS
RS
from US$11.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.08
426
in stock
Buy Now
Logo for element14
element14
from US$22.62
426
in stock
Buy Now
Logo for Farnell
Farnell
from US$30.41
426
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.71
380
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$30.34
127
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.50
127
in stock
Buy Now
Logo for TE Store
TE Store
from US$66.48
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$23.08
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 120VAC
Contact Current 20A
Product Range KUHP Series
Relay Mounting Panel
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect

Alternative Descriptions

Relay, Dpdt, 240Vac, 28Vdc, 20A | Newark Electronics
RELAY, DPDT, 240VAC, 28VDC, 20A | element14
Relay, Power, 20 A, 120 VAC, DPDT, 2.461 in. L x 2.382 in. H x 1.393 in. D | TE Connectivity KUHP-11AT1-120 | RS Americas
General Purpose Relays DP 20A TP FLNG 120AC | Rapid Electronics
KUHP-11AT1-120=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 2.9 VA Coil Resistance: 1700 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA 2.9 VA | Power Relay | Part Number: KUHP-11AT1-120 | Internal Number: 6-1393114-5 | TE Connectivity | TE Store
ER - Relay, Power | RS
Electromechanical Relay DPDT 20A 120VAC 1.7KOhm Flange Mount | Avnet America
Relay, General Purpose Power | Carlton-Bates
TYCO P&B POWER RELAY, DPDT AGC | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KUHP-11AT1-120?

Additional datasheets, footprints and schematics for KUHP-11AT1-120 are listed on our Part Details page. You can also find images and similar parts to KUHP-11AT1-120 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KUHP-11AT1-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUHP-11AT1-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KUHP-11AT1-120 fall under?

The KUHP-11AT1-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KUHP-11AT1-120 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KUHP-11AT1-120 you can contact the distributor directly for product support, shipping queries etc.

Is the KUHP-11AT1-120 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KUHP-11AT1-120 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for KUHP-11AT1-120.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KUHP-11AT1-120 often in real-time on the comparison pages.

What if I can't find stock of KUHP-11AT1-120?

You can fill out our help required form which you can use to request a quote for KUHP-11AT1-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay