Status: | Unknown |
---|---|
Series: | KUEP Series |
RoHS: | Unknown |
Prices starting from US$26.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.11
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$26.33
|
153
in stock
|
Buy Now | |
element14
from US$26.35
|
153
in stock
|
Buy Now | |
TE Store
from US$59.60
|
147
in stock
|
Buy Now | |
Avnet America
from US$38.09
|
-
|
Buy Now | |
Carlton-Bates
from US$29.98
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | KUEP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 150VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 320ohm |
Approvals & Standards | - |
Coil Current | 75mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 150V |
DC Coil Power | 1.8W |
Dielectric Strength VDC | 2200VAC |
External Depth | 35.1mm |
External Height | 48.41mm |
External Length / Height | 49.9mm |
External Width | 38.9mm |
Mechanical Life | 100 000 Operations |
No. of Mechanical Operations | 100000 |
Nom Operating Power | 1.8W |
Operating Temperature Max | 50°C |
Operating Temperature Min | -45°C |
Operating Time | 15ms |
Relay Type | Power - General Purpose |
Release Time | 10ms |
Relay, Dpst-No, 150Vdc, 5A | Newark Electronics |
RELAY, DPST-NO, 150VDC, 5A | element14 |
KUEP-7D15-24=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1800 mW Coil Resistance: 320 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1800 mW 320 Ω | Power Relay | Part Number: KUEP-7D15-24 | Internal Number: 1-1393114-1 | TE Connectivity | TE Store |
Electromechanical Relay DPST-NO 10A 24VDC 320Ohm Plain Case | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B GENERAL PURPOSE ENCLO | Relay Specialties |
Where can I find additional details, specifications and documents for a KUEP-7D15-24?
Additional datasheets, footprints and schematics for KUEP-7D15-24 are listed on our Part Details page. You can also find images and similar parts to KUEP-7D15-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUEP-7D15-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-7D15-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUEP-7D15-24 fall under?
The KUEP-7D15-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUEP-7D15-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-7D15-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KUEP-7D15-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUEP-7D15-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for KUEP-7D15-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUEP-7D15-24 often in real-time on the comparison pages.
What if I can't find stock of KUEP-7D15-24?
You can fill out our help required form which you can use to request a quote for KUEP-7D15-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.