Status: | Unknown |
---|---|
Series: | KUEP Series |
RoHS: | Unknown |
Prices starting from US$23.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.16
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$30.83
|
112
in stock
|
Buy Now | |
element14
from US$23.99
|
112
in stock
|
Buy Now | |
TE Store
from US$63.25
|
57
in stock
|
Buy Now | |
Relay Specialties
-
|
26
in stock
|
Buy Now | |
Avnet America
from US$26.79
|
-
|
Buy Now | |
Carlton-Bates
from US$44.08
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | KUEP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Relay, Spst-No, 150Vdc, 10A | Newark Electronics |
RELAY, SPST-NO, 150VDC, 10A | element14 |
KUEP-3D15-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KUEP-3D15-12 | Internal Number: 9-1393113-8 | TE Connectivity | TE Store |
TYCO P&B GENERAL PURPOSE ENCLO | Relay Specialties |
Electromechanical Relay SPST-NO-DM 10A 12VDC 120Ohm Plain Case | Avnet America |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KUEP-3D15-12?
Additional datasheets, footprints and schematics for KUEP-3D15-12 are listed on our Part Details page. You can also find images and similar parts to KUEP-3D15-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUEP-3D15-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-3D15-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUEP-3D15-12 fall under?
The KUEP-3D15-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUEP-3D15-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-3D15-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUEP-3D15-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUEP-3D15-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Relay Specialties have stock available or on a lead time for KUEP-3D15-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUEP-3D15-12 often in real-time on the comparison pages.
What if I can't find stock of KUEP-3D15-12?
You can fill out our help required form which you can use to request a quote for KUEP-3D15-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.