KUEP-11D15-48 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 240VAC 32VDC 10A

Status: Unknown
Series: KUEP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.48

Distributor Stock
Logo for Farnell
Farnell
from US$47.69
137
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.83
137
in stock
Buy Now
Logo for element14
element14
from US$40.48
137
in stock
Buy Now
Logo for TE Store
TE Store
from US$87.57
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$55.97
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 48VDC
Contact Current 10A
Product Range KUEP Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect

Alternative Descriptions

Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics
RELAY, DPDT, 240VAC, 32VDC, 10A | element14
KUEP-11D15-48=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1850 mW Coil Resistance: 1250 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1850 mW 1250 Ω | Power Relay | Part Number: KUEP-11D15-48 | Internal Number: 8-1393113-8 | TE Connectivity | TE Store
KUEP Series Panel Plug-In Electromechanical Relay DPDT 10A 48VDC 1250Ohm Quick Connect Socket | Avnet America
Relay, General Purpose | Carlton-Bates
TYCO P&B ENCLOSED RELAY WITH M | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KUEP-11D15-48?

Additional datasheets, footprints and schematics for KUEP-11D15-48 are listed on our Part Details page. You can also find images and similar parts to KUEP-11D15-48 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KUEP-11D15-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-11D15-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KUEP-11D15-48 fall under?

The KUEP-11D15-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KUEP-11D15-48 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-11D15-48 you can contact the distributor directly for product support, shipping queries etc.

Is the KUEP-11D15-48 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KUEP-11D15-48 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for KUEP-11D15-48.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KUEP-11D15-48 often in real-time on the comparison pages.

What if I can't find stock of KUEP-11D15-48?

You can fill out our help required form which you can use to request a quote for KUEP-11D15-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay