KUEP-11D15-125 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 125VDC 10A SOCKET

Status: Unknown
Series: KUEP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.38

Distributor Stock
Logo for Farnell
Farnell
from US$43.78
119
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.10
400
in stock
Buy Now
Logo for element14
element14
from US$36.38
400
in stock
Buy Now
Logo for TE Store
TE Store
from US$93.61
47
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$37.30
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 125VDC
Contact Current 10A
Product Range KUEP Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Contact Voltage VDC 32VDC

Alternative Descriptions

Relay, Dpdt, 125Vdc, 10A, Socket | Newark Electronics
RELAY, DPDT, 125VDC, 10A, SOCKET | element14
KUEP-11D15-125=RELAY,3A,2C,AGCDO,QC.187, Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1800 mW Coil Resistance: 8680 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1800 mW 8680 Ω | Power Relay | Part Number: KUEP-11D15-125 | Internal Number: 4-2027183-3 | TE Connectivity | TE Store
KUEP-11D15-125=RELAY,3A,2C,AGCDO,QC.187, | Avnet America
Relay, General Purpose | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KUEP-11D15-125?

Additional datasheets, footprints and schematics for KUEP-11D15-125 are listed on our Part Details page. You can also find images and similar parts to KUEP-11D15-125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KUEP-11D15-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-11D15-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KUEP-11D15-125 fall under?

The KUEP-11D15-125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KUEP-11D15-125 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-11D15-125 you can contact the distributor directly for product support, shipping queries etc.

Is the KUEP-11D15-125 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KUEP-11D15-125 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for KUEP-11D15-125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KUEP-11D15-125 often in real-time on the comparison pages.

What if I can't find stock of KUEP-11D15-125?

You can fill out our help required form which you can use to request a quote for KUEP-11D15-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay