Status: | Unknown |
---|---|
Series: | KUEP Series |
RoHS: | Unknown |
Prices starting from US$16.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.96
|
No stock
|
Buy Now | |
TE Store
from US$71.68
|
414
in stock
|
Buy Now | |
Newark Electronics
from US$37.86
|
50
in stock
|
Buy Now | |
element14
from US$27.23
|
50
in stock
|
Buy Now | |
Farnell
from US$39.82
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$39.90
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$38.60
|
2
in stock
|
Buy Now | |
Relay Specialties
-
|
4
in stock
|
Buy Now | |
Avnet America
from US$30.35
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | KUEP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
KUEP-11D15-12=KU Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1800 mW Coil Resistance: 80 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1800 mW 80 Ω | Power Relay | Part Number: KUEP-11D15-12 | Internal Number: 8-1393113-6 | TE Connectivity | TE Store |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 32VDC, 10A | element14 |
General Purpose Relays KUEP-11D15-12=KU | Rapid Electronics |
TYCO P&B GENERAL PURPOSE ENCLO | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay DPDT 10A 12VDC 80Ohm Plain Case | Avnet America |
Where can I find additional details, specifications and documents for a KUEP-11D15-12?
Additional datasheets, footprints and schematics for KUEP-11D15-12 are listed on our Part Details page. You can also find images and similar parts to KUEP-11D15-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUEP-11D15-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-11D15-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUEP-11D15-12 fall under?
The KUEP-11D15-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUEP-11D15-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-11D15-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KUEP-11D15-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUEP-11D15-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for KUEP-11D15-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUEP-11D15-12 often in real-time on the comparison pages.
What if I can't find stock of KUEP-11D15-12?
You can fill out our help required form which you can use to request a quote for KUEP-11D15-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.