Status: | Unknown |
---|---|
Series: | KUEP Series |
RoHS: | Unknown |
Prices starting from US$19.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.77
|
15
in stock
|
Buy Now | |
RS Americas
from US$19.73
|
654
in stock
|
Buy Now | |
TE Store
from US$78.34
|
133
in stock
|
Buy Now | |
Heilind Electronics
from US$37.37
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.37
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$50.85
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$48.20
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$35.38
|
15
in stock
|
Buy Now | |
element14
from US$35.82
|
15
in stock
|
Buy Now | |
Avnet America
from US$36.51
|
-
|
Buy Now | |
Carlton-Bates
from US$37.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | KUEP Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Contact Voltage VDC | 32VDC |
Relay, E-Mech, DPDT, 10A, Ctrl-V 120AC, Vol-Rtg 240/28AC/DC, 9 Pin, KUEP Series | TE Connectivity KUEP-11A15-120 | RS Americas |
KUEP-11A15-120=RELAY,GENPUR,QC Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: 2 – 3 VA Coil Power Rating AC: 3 VA Coil Resistance: 1700 Ω Industrial Panel Plug-In Monostable, AC 2 – 3 VA | Power Relay | Part Number: KUEP-11A15-120 | Internal Number: 8-1393113-3 | TE Connectivity | TE Store |
| Heilind Electronics |
General Purpose Relays 10 AMP120VAC DPDT | Rapid Electronics |
Relay, Dpdt, 240Vac, 32Vdc, 10A | Newark Electronics |
RELAY, DPDT, 240VAC, 32VDC, 10A | element14 |
Electromechanical Relay DPDT 10A 120VAC 1.7KOhm Plain Case | Avnet America |
Relay, General Purpose | Carlton-Bates |
TYCO P&B ENCLOSED RELAY WITH M | Relay Specialties |
Where can I find additional details, specifications and documents for a KUEP-11A15-120?
Additional datasheets, footprints and schematics for KUEP-11A15-120 are listed on our Part Details page. You can also find images and similar parts to KUEP-11A15-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KUEP-11A15-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KUEP-11A15-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KUEP-11A15-120 fall under?
The KUEP-11A15-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KUEP-11A15-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KUEP-11A15-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KUEP-11A15-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KUEP-11A15-120 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for KUEP-11A15-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KUEP-11A15-120 often in real-time on the comparison pages.
What if I can't find stock of KUEP-11A15-120?
You can fill out our help required form which you can use to request a quote for KUEP-11A15-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.