Status: | Unknown |
---|---|
Series: | KU Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Coil Voltage | - |
Contact Current | - |
Product Range | KU Series |
Relay Mounting | - |
Coil Type | - |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | - |
TYCO P&B SPECIAL RELAY | Relay Specialties |
Power Relay | Newark Electronics |
KU-4699 | Avnet America |
Where can I find additional details, specifications and documents for a KU-4699?
Additional datasheets, footprints and schematics for KU-4699 are listed on our Part Details page. You can also find images and similar parts to KU-4699 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KU-4699 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KU-4699 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KU-4699 fall under?
The KU-4699 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KU-4699 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KU-4699 you can contact the distributor directly for product support, shipping queries etc.
Is the KU-4699 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KU-4699 have stock available?
Authorised distributors including element14, Relay Specialties, Newark Electronics and Avnet America have stock available or on a lead time for KU-4699.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KU-4699 often in real-time on the comparison pages.
What if I can't find stock of KU-4699?
You can fill out our help required form which you can use to request a quote for KU-4699 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.