Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0219
|
4,165
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
4,165
in stock
|
Buy Now | |
element14
from US$0.0221
|
4,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.0083
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0100
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.0154
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 510kohm |
Product Range | KTR Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, Auto, Thick Film, 510K, 1%, 0805 Rohs Compliant: Yes |Rohm KTR10EZPF5103 | Newark Electronics |
RES, 510K, 1%, 0805, THICK FILM | element14 |
Res Thick Film 0805 510K Ohm 1% 1/8W ±100ppm/°C Molded SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a KTR10EZPF5103?
Additional datasheets, footprints and schematics for KTR10EZPF5103 are listed on our Part Details page. You can also find images and similar parts to KTR10EZPF5103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR10EZPF5103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR10EZPF5103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR10EZPF5103 fall under?
The KTR10EZPF5103 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to KTR10EZPF5103 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR10EZPF5103 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR10EZPF5103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR10EZPF5103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for KTR10EZPF5103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR10EZPF5103 often in real-time on the comparison pages.
What if I can't find stock of KTR10EZPF5103?
You can fill out our help required form which you can use to request a quote for KTR10EZPF5103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.