Status: | Unknown |
---|---|
Series: | KTR Series |
RoHS: | Unknown |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0158
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0121
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Future Electronics
from US$0.0143
|
-
|
Buy Now | |
Avnet America
from US$0.0141
|
-
|
Buy Now | |
element14
from US$0.0162
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 4.7kohm |
Product Range | KTR Series |
Voltage Rating | 350V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 4K7, 1%, 0603, Thick Film | Newark Electronics |
KTR Series 0603 4.7 kOhm â–’1% 0.1 W â–’100 ppm/â–‘C Surface Mount Chip Resistor | Future Electronics |
Res High Voltage Thick Film 0603 4.7k Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R | Avnet America |
RES, 4K7, 1%, 0603, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a KTR03EZPF4701?
Additional datasheets, footprints and schematics for KTR03EZPF4701 are listed on our Part Details page. You can also find images and similar parts to KTR03EZPF4701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTR03EZPF4701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTR03EZPF4701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTR03EZPF4701 fall under?
The KTR03EZPF4701 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to KTR03EZPF4701 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTR03EZPF4701 you can contact the distributor directly for product support, shipping queries etc.
Is the KTR03EZPF4701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTR03EZPF4701 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KTR03EZPF4701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTR03EZPF4701 often in real-time on the comparison pages.
What if I can't find stock of KTR03EZPF4701?
You can fill out our help required form which you can use to request a quote for KTR03EZPF4701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.