Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Multicomp Tactile Keyboard Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 10mm |
External Length / Height | 5.3mm |
External Width | 10mm |
Height Above Panel | 3.9mm |
Mounting Hole Dia | 8mm |
Where can I find additional details, specifications and documents for a KTL-SAK?
Additional datasheets, footprints and schematics for KTL-SAK are listed on our Part Details page. You can also find images and similar parts to KTL-SAK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KTL-SAK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KTL-SAK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KTL-SAK fall under?
The KTL-SAK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KTL-SAK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KTL-SAK you can contact the distributor directly for product support, shipping queries etc.
Is the KTL-SAK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KTL-SAK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KTL-SAK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KTL-SAK often in real-time on the comparison pages.
What if I can't find stock of KTL-SAK?
You can fill out our help required form which you can use to request a quote for KTL-SAK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.