Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.77
|
46
in stock
|
Buy Now | |
Microchip Technology
from US$5.18
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$6.53
|
370
in stock
|
Buy Now | |
element14
from US$6.65
|
370
in stock
|
Buy Now | |
Farnell
from US$6.58
|
370
in stock
|
Buy Now | |
Future Electronics
from US$7.05
|
160
in stock
|
Buy Now | |
Avnet America
from US$7.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Data Rate | 1Gbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | LQFP |
No. of Pins | 64Pins |
IC Interface Type | RGMII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
GbE Physical Layer Transceiver with GMII | Microchip Technology |
Ethernet Transceiver, 1Gbps, Lqfp-64 | Newark Electronics |
ETHERNET TRANSCEIVER, 1GBPS, LQFP-64 | element14 |
3.465 V Gigabit Ethernet Transceiver with RGMII Support - LQFP-64 | Future Electronics |
Ethernet Transceiver Gigabit, RGMII | RS |
Ethernet TXRX Single Chip 1.2V/2.5V/3.3V 10Mbps/100Mbps/1000Mbps | Avnet America |
Where can I find additional details, specifications and documents for a KSZ9021RLI?
Additional datasheets, footprints and schematics for KSZ9021RLI are listed on our Part Details page. You can also find images and similar parts to KSZ9021RLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ9021RLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ9021RLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ9021RLI fall under?
The KSZ9021RLI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ9021RLI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ9021RLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ9021RLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ9021RLI have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KSZ9021RLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ9021RLI often in real-time on the comparison pages.
What if I can't find stock of KSZ9021RLI?
You can fill out our help required form which you can use to request a quote for KSZ9021RLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.