Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.50
|
No stock
|
Buy Now | |
Microchip Technology
from US$10.76
|
7,856
in stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
-
|
Buy Now | |
Future Electronics
from US$14.59
|
-
|
Buy Now | |
Avnet America
from US$12.29
|
-
|
Buy Now | |
element14
from US$11.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Controller IC Case Style | PQFP |
No. of Pins | 128Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
5-Port 10/100 Switch w/ Transceivers & Frame Buffers | Microchip Technology |
5-Port 10/100 Switch W/ Transceivers & Frame Buffers 128 Pqfp 14X20X2.72Mm Tray Rohs Compliant: Yes |Microchip KSZ8995MI | Newark Electronics |
KS8995M Series 1.9 V Integrated 5 Port 10/100 Managed Switch - PQFP-128 | Future Electronics |
Ethernet Switch 5 Port 10Mbps/100Mbps 128-Pin PQFP | Avnet America |
ETHERNET TRANSCEIVER, 100 MBPS, PQFP-128 | Farnell |
Where can I find additional details, specifications and documents for a KSZ8995MI?
Additional datasheets, footprints and schematics for KSZ8995MI are listed on our Part Details page. You can also find images and similar parts to KSZ8995MI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8995MI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8995MI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8995MI fall under?
The KSZ8995MI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8995MI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8995MI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8995MI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8995MI have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for KSZ8995MI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8995MI often in real-time on the comparison pages.
What if I can't find stock of KSZ8995MI?
You can fill out our help required form which you can use to request a quote for KSZ8995MI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.