Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.08
|
237
in stock
|
Buy Now | |
Avnet America
from US$6.57
|
12,000
in stock
|
Buy Now | |
element14
from US$5.82
|
1,457
in stock
|
Buy Now | |
Farnell
from US$5.79
|
1,457
in stock
|
Buy Now | |
Future Electronics
from US$5.93
|
500
in stock
|
Buy Now | |
Distrelec
from US$8.52
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
250
in stock
|
Buy Now | |
CoreStaff
from US$7.07
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.11
|
210
in stock
|
Buy Now | |
Microchip Technology
from US$4.37
|
83
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 3Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 85mA |
Supply Voltage Range | 2.5V to 3.465V |
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP Tray | Avnet America |
SWITCH, ENET, 3PORT, 10/100, 48LQFP | element14 |
2.5/3.3 V Integrated 3-Port 10/100 Managed Switch with PHYs - LQFP-48 | Future Electronics |
Microchip 3-Port Managed Ethernet Switch, LQFP-48 | Distrelec |
Enet Controller, 100Mbps, -40 To 85Deg C | Newark Electronics |
Ethernet Switch 10/100 3-Port 48Pin LQFP | RS |
IC: ethernet switch | Transfer Multisort Elektronik |
3-Port 10/100 Switch w/ 1x RMII | Microchip Technology |
Where can I find additional details, specifications and documents for a KSZ8863RLLI?
Additional datasheets, footprints and schematics for KSZ8863RLLI are listed on our Part Details page. You can also find images and similar parts to KSZ8863RLLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8863RLLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8863RLLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8863RLLI fall under?
The KSZ8863RLLI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8863RLLI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8863RLLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8863RLLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8863RLLI have stock available?
Authorised distributors including Avnet America, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for KSZ8863RLLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8863RLLI often in real-time on the comparison pages.
What if I can't find stock of KSZ8863RLLI?
You can fill out our help required form which you can use to request a quote for KSZ8863RLLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.