Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
244
in stock
|
Buy Now | |
Future Electronics
from US$5.93
|
8,592
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
2,108
in stock
|
Buy Now | |
element14
from US$5.58
|
2,108
in stock
|
Buy Now | |
Farnell
from US$5.74
|
2,108
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
250
in stock
|
Buy Now | |
CoreStaff
from US$7.07
|
250
in stock
|
Buy Now | |
Distrelec
from US$5.40
|
235
in stock
|
Buy Now | |
Micros
from US$5.02
|
202
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$6.57
|
-
|
Buy Now | |
Microchip Technology
from US$4.37
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | LQFP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 3Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 85mA |
Supply Voltage Range | 2.5V to 3.465V |
2.5/3.3 V Integrated 3-Port 10/100 Managed Switch with PHYs - LQFP-48 | Future Electronics |
Switch, Enet, 3Port, 10/100, 48Lqfp | Newark Electronics |
SWITCH, ENET, 3PORT, 10/100, 48LQFP | element14 |
Ethernet switch 3-Port 10/100Mbps LQFP48 | RS |
Microchip 3-Port 10/100 Managed Ethernet, LQFP-48 | Distrelec |
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP | Micros |
3-Port 10/100 Switch w/ 1x MII | Microchip Technology |
Where can I find additional details, specifications and documents for a KSZ8863MLLI?
Additional datasheets, footprints and schematics for KSZ8863MLLI are listed on our Part Details page. You can also find images and similar parts to KSZ8863MLLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8863MLLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8863MLLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8863MLLI fall under?
The KSZ8863MLLI is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8863MLLI when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8863MLLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8863MLLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8863MLLI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for KSZ8863MLLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8863MLLI often in real-time on the comparison pages.
What if I can't find stock of KSZ8863MLLI?
You can fill out our help required form which you can use to request a quote for KSZ8863MLLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.