Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.96
|
1,494
in stock
|
Buy Now | |
Microchip Technology
from US$3.93
|
18,190
in stock
|
Buy Now | |
Avnet America
from US$5.93
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$5.37
|
2,038
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
892
in stock
|
Buy Now | |
element14
from US$5.54
|
892
in stock
|
Buy Now | |
Farnell
from US$5.53
|
892
in stock
|
Buy Now | |
Chip One Stop
from US$4.47
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 1.67V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Ports | 3Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 114mA |
3-Port 10/100 Switch w/ 1x MII | Microchip Technology |
Ethernet Switch 3-Port 10Mbps/100Mbps 48-Pin LQFP Tray | Avnet America |
2.5/3.3 V Integrated 3-Port 10/100 Managed Switch with PHYs - LQFP-48 | Future Electronics |
Ethernet Switch 3-Port 10Mbps/100Mbps | RS |
Switch, Ethernet, 3 Port, 48Lqfp | Newark Electronics |
SWITCH, ETHERNET, 3 PORT, 48LQFP | element14 |
Where can I find additional details, specifications and documents for a KSZ8863MLL?
Additional datasheets, footprints and schematics for KSZ8863MLL are listed on our Part Details page. You can also find images and similar parts to KSZ8863MLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8863MLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8863MLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8863MLL fall under?
The KSZ8863MLL is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8863MLL when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8863MLL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8863MLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8863MLL have stock available?
Authorised distributors including Microchip Technology, Avnet America, Future Electronics, RS and Newark Electronics have stock available or on a lead time for KSZ8863MLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8863MLL often in real-time on the comparison pages.
What if I can't find stock of KSZ8863MLL?
You can fill out our help required form which you can use to request a quote for KSZ8863MLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.