KSZ8863FLLI

Electronic & Electrical Components

> Semiconductors - ICs

> Network Controllers

Organise Price Comparison Results by
distributor space
Distributor Statistics for KSZ8863FLLI
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for KSZ8863FLLI
Details for Microchip Technology

KSZ8863FLLI

3-Port 10/100 Switch w/ 1x FX Port and 1x TX Port
Buy Directly from Microchip Technology (1179 in Stock)
$3.4700 per unit
Series Information for KSZ8863FLLI - Microchip Technology

Features

  • feature
    KSZ8863FLL: One 100BASE-FX, one 10/100BASE-
  • feature
    KSZ8863MLL: Two 10/100BASE-T/TX transceivers and one MII interface.
  • feature
    KSZ8863RLL: Two 10/100BASE-T/TX transceivers and one RMII interface.

Description

SWITCH ENET 3PORT 10/100 48LQFP

Specifications

Data Rate:
100Mbps
Ethernet Type:
IEEE 802.3 IEEE 802.3u
Supply Voltage Min:
2.5V
Supply Voltage Max:
3.465V
Controller IC Case Style:
LQFP
No. of Pins:
48Pins
IC Interface Type:
MII
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
No. of Ports:
3Ports
Operating Temperature Range:
-40°C to +85°C
Supply Current:
85mA
Supply Voltage Range:
2.5V to 3.465V

Alternate Descriptions

Avnet America

Ethernet Switch 3 Port 10Mbps/100Mbps 48-Pin LQFP

Avnet America product

Microchip Technology Inc

3-Port 10/100 Switch w/ 1x FX Port and 1x TX Port

Avnet Europe

Ethernet Switch 3 Port 10Mbps/100Mbps 48-Pin LQFP

Avnet Europe product

Avnet Asia

Ethernet Switch 3 Port 10Mbps/100Mbps 48-Pin LQFP

Avnet Asia product

Future Electronics

2.5/3.3 V Integrated 3-Port 10/100 Managed Switch with PHYs - LQFP-48