Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.38
|
195
in stock
|
Buy Now | |
Microchip Technology
from US$4.41
|
6,200
in stock
|
Buy Now | |
Newark Electronics
from US$5.54
|
195
in stock
|
Buy Now | |
element14
from US$6.43
|
195
in stock
|
Buy Now | |
Micros
from US$11.08
|
10
in stock
|
Buy Now | |
Future Electronics
from US$5.97
|
-
|
Buy Now | |
Avnet America
from US$6.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
3-Port 10/100 Switch w/ 1x FX Port and 1x TX Port | Microchip Technology |
Ethernet Switch, 100Mbps, 0 To 70Deg C | Newark Electronics |
ETHERNET SWITCH, 100MBPS, 0 TO 70DEG C | element14 |
100BASE-FX & 10/100BASE-T/TX Ethernet Switch | Micros |
2.5/3.3 V Integrated 3-Port 10/100 Managed Switch with PHYs - LQFP-48 | Future Electronics |
Ethernet Switch 3-Port 10Mbps/100Mbps 48-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8863FLL?
Additional datasheets, footprints and schematics for KSZ8863FLL are listed on our Part Details page. You can also find images and similar parts to KSZ8863FLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8863FLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8863FLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8863FLL fall under?
The KSZ8863FLL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8863FLL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8863FLL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8863FLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KSZ8863FLL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for KSZ8863FLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8863FLL often in real-time on the comparison pages.
What if I can't find stock of KSZ8863FLL?
You can fill out our help required form which you can use to request a quote for KSZ8863FLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.