Status: | Active |
---|---|
Series: | KSZ8721 |
RoHS: | Unknown |
Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII and RMII host interface to transmit and receive data.
It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT.
The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT an 100BaseFX applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$1.63
Single chip 100BaseTX/100BaseFX/10BaseT physical layer solution |
2.5V CMOS design, power consumption <200mW (excluding output driver current) |
Fully compliant to IEEE 802.3u standard |
Supports Media Independent Interface (MII) and Reduced MII (RMII) |
Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection |
Supports power down mode and power saving mode |
Configurable through MII serial management ports or via external control pins |
Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode |
On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT |
LED outputs for link, activity, full/half duplex, collision, and speed |
Supports back to back, FX to TX for media converter applications |
Supports MDI/MDI-X auto crossover |
2.5V/3.3V tolerance on I/O |
Commercial temperature range: 0°C to +70°C |
Industrial temperature range: –40°C to +85°C |
Available in 48-pin LQFP, SSOP and TQFP packages |
Pins | Packaging | 48 | LQFP |
---|---|
Temp Range | 0C to +70C |
Packing Media | Tray (250) |
Supporting Collateral |
---|
KS8721B-BT_v1.1_DP.zip |
KS8721BL-SL_v1.1_DP.zip |
KS8721CL_v1.1_DP.zip |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
3.3V Physical Layer Transceiver | RS |
10/100 Base-Tx/Fx Physical Layer Transceiver 48 Lqfp 7X7X1.4Mm Tray Rohs Compliant: Yes |Microchip KSZ8721CL | Newark Electronics |
KS8721CL Series 3.3 V 10/100BASE-TX/FX Physical Layer Transceiver - LQFP-48 | Future Electronics |
PHY 1-CH 100Mbps 48-Pin LQFP Tray | Avnet America |
10/100 BASE-TX/FX Physical Layer Transceiver | Microchip Technology |
IC, TXRX, PHY, 10/100, 3.3V, 48LQFP | Farnell |
Where can I find additional details, specifications and documents for a KSZ8721CL?
Additional datasheets, footprints and schematics for KSZ8721CL are listed on our Part Details page. You can also find images and similar parts to KSZ8721CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8721CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8721CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8721CL fall under?
The KSZ8721CL is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8721CL when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8721CL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8721CL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8721CL have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for KSZ8721CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8721CL often in real-time on the comparison pages.
What if I can't find stock of KSZ8721CL?
You can fill out our help required form which you can use to request a quote for KSZ8721CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.