Status: | Active |
---|---|
Series: | KSZ8721 |
RoHS: | Unknown |
Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII and RMII host interface to transmit and receive data.
It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT.
The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT an 100BaseFX applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
6,450
in stock
|
Buy Now | |
Microchip Technology
from US$3.78
|
8,487
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
5,467
in stock
|
Buy Now | |
element14
from US$6.17
|
5,467
in stock
|
Buy Now | |
Farnell
from US$5.73
|
5,467
in stock
|
Buy Now | |
Future Electronics
from US$5.13
|
3,980
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.44
|
250
in stock
|
Buy Now | |
Distrelec
from US$5.93
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single chip 100BaseTX/100BaseFX/10BaseT physical layer solution |
2.5V CMOS design, power consumption <200mW (excluding output driver current) |
Fully compliant to IEEE 802.3u standard |
Supports Media Independent Interface (MII) and Reduced MII (RMII) |
Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection |
Supports power down mode and power saving mode |
Configurable through MII serial management ports or via external control pins |
Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode |
On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT |
LED outputs for link, activity, full/half duplex, collision, and speed |
Supports back to back, FX to TX for media converter applications |
Supports MDI/MDI-X auto crossover |
2.5V/3.3V tolerance on I/O |
Commercial temperature range: 0°C to +70°C |
Industrial temperature range: –40°C to +85°C |
Available in 48-pin LQFP, SSOP and TQFP packages |
Pins | Packaging | 48 | LQFP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
Supporting Collateral |
---|
KS8721B-BT_v1.1_DP.zip |
KS8721BL-SL_v1.1_DP.zip |
KS8721CL_v1.1_DP.zip |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
10/100 BASE-TX/FX Physical Layer Transceiver | Microchip Technology |
3.3V TX/FX Physical Layer Transceiver | RS |
Ic, Txrx, Phy, 10/100, 3.3V, 48Lqfp | Newark Electronics |
IC, TXRX, PHY, 10/100, 3.3V, 48LQFP | element14 |
KSZ8721B Series 2.5 V 10/100 Base TX/FX Physical Layer Transceiver - LQFP-48 | Future Electronics |
PHY 1-CH 100Mbps 48-Pin LQFP Tray | Avnet America |
Microchip Ethernet Transceiver, MII / RMII, LQFP-48 MII / RMII | Distrelec |
Where can I find additional details, specifications and documents for a KSZ8721BLI?
Additional datasheets, footprints and schematics for KSZ8721BLI are listed on our Part Details page. You can also find images and similar parts to KSZ8721BLI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8721BLI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8721BLI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8721BLI fall under?
The KSZ8721BLI is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8721BLI when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8721BLI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8721BLI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8721BLI have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSZ8721BLI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8721BLI often in real-time on the comparison pages.
What if I can't find stock of KSZ8721BLI?
You can fill out our help required form which you can use to request a quote for KSZ8721BLI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.