Status: | Active |
---|---|
Series: | KSZ8721 |
RoHS: | Compliant |
Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII and RMII host interface to transmit and receive data.
It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding Sub-layer (PCS) functions. Moreover, the KSZ8721 has on-chip 10BaseT output filtering, which eliminates the need for external filters and allows a single set of line magnetics to be used to meet requirements for both 100BaseTX and 10BaseT.
The KSZ8721 can automatically configure itself for 100 or 10 Mbps and full or half duplex operation, using on-chip Auto-Negotiation algorithm. It is an ideal choice of physical layer transceiver for 100BaseTX/10BaseT an 100BaseFX applications.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.96
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.49
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
-
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single chip 100BaseTX/100BaseFX/10BaseT physical layer solution |
2.5V CMOS design, power consumption <200mW (excluding output driver current) |
Fully compliant to IEEE 802.3u standard |
Supports Media Independent Interface (MII) and Reduced MII (RMII) |
Supports 10BaseT, 100BaseTX and 100BaseFX with Far_End_Fault Detection |
Supports power down mode and power saving mode |
Configurable through MII serial management ports or via external control pins |
Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode |
On-chip built-in analog front end filtering for both 100BaseTX and 10BaseT |
LED outputs for link, activity, full/half duplex, collision, and speed |
Supports back to back, FX to TX for media converter applications |
Supports MDI/MDI-X auto crossover |
2.5V/3.3V tolerance on I/O |
Commercial temperature range: 0°C to +70°C |
Industrial temperature range: –40°C to +85°C |
Available in 48-pin LQFP, SSOP and TQFP packages |
Pins | Packaging | 48 | SSOP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Supporting Collateral |
---|
KS8721B-BT_v1.1_DP.zip |
KS8721BL-SL_v1.1_DP.zip |
KS8721CL_v1.1_DP.zip |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.366667 |
Lead Count | 48 |
Package Type | SSOP |
Package Width or Size | 15.8x7.6mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX/FX Physical Layer Transceiver | Microchip Technology |
IC: transceiver | Transfer Multisort Elektronik |
Ic, Txrx, Phy ,10/100, 2.5V, 48Ssop |Microchip KSZ8721BI | Newark Electronics |
KSZ8721B Series 2.5 V 10/100 Base TX/FX Physical Layer Transceiver - SSOP-48 | Future Electronics |
PHY 1-CH 100Mbps 48-Pin SSOP Tube | Avnet America |
IC, TXRX, PHY ,10/100, 2.5V, 48SSOP | Farnell |
Where can I find additional details, specifications and documents for a KSZ8721BI?
Additional datasheets, footprints and schematics for KSZ8721BI are listed on our Part Details page. You can also find images and similar parts to KSZ8721BI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8721BI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8721BI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8721BI fall under?
The KSZ8721BI is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to KSZ8721BI when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8721BI you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8721BI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8721BI have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSZ8721BI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8721BI often in real-time on the comparison pages.
What if I can't find stock of KSZ8721BI?
You can fill out our help required form which you can use to request a quote for KSZ8721BI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.