Status: | Active |
---|---|
Series: | KSZ8061 |
RoHS: | Compliant |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
980
in stock
|
Buy Now | |
Microchip Technology
from US$1.69
|
12,569
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
777
in stock
|
Buy Now | |
element14
from US$2.77
|
777
in stock
|
Buy Now | |
Farnell
from US$2.25
|
777
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Quiet-WIRE® programmable EMI filter |
MII/RMII interface with MDC/MDIO management interface for register configuration |
On-chip termination resistors for the differential pairs |
LinkMD®+ receive signal quality indicator |
Fast start-up and link |
Ultra-Deep Sleep standby mode: CPU or signal detect activated |
Loopback modes for diagnostics |
Programmable interrupt output |
Pins | Packaging | 32 | VQFN |
---|---|
Temp Range | -40C to +105C |
Packing Media | Tray (490) |
Data Sheets |
---|
KSZ8061MNX/MNG 10BASE-T/100 BASE-TX Physical Layer Transceiver |
KSZ8061RNB/RND 10BASE-T/100BASE-TX Physical Layer Transceiver |
Application Notes |
---|
AN1120 - Ethernet Theory of Operation |
AN2157 - Transient Protection in Power Over Ethernet Applications |
AN2686 - Ethernet Compliance Testing for 10BASE-T, 100BASE-TX, and 1000BASE-T |
Board Design Files |
---|
KSZ8061RND IBIS Model |
KSZ8061MNX IBIS Model |
KSZ8061MNG IBIS Model |
Supporting Collateral |
---|
KSZ8061RND reference design.zip |
KSZ8061RNB reference design.zip |
KSZ8061MNG reference design.zip |
KSZ8061MNX reference design.zip |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0614 |
Shipping Weight (kg) | 0.408163 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX/FX Quiet-WIRE Physical Layer Transceiver | Microchip Technology |
Ethernet Trans. 10/100 RMII 3.3V VQFN-32 | RS |
10 Base Physical Layer Transceiver | Newark Electronics |
10 BASE PHYSICAL LAYER TRANSCEIVER | element14 |
10/100 BASE-TX/FX QUIET-WIRE PHYSICAL LAYER TRANSCEIVER | Future Electronics |
PHY 1-CH 10Mbps/100Mbps 32-Pin VQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a KSZ8061RNDW?
Additional datasheets, footprints and schematics for KSZ8061RNDW are listed on our Part Details page. You can also find images and similar parts to KSZ8061RNDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8061RNDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8061RNDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8061RNDW fall under?
The KSZ8061RNDW is listed under Semiconductors - ICs > Drivers & Interfaces > LIN Transceivers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8061RNDW when available in the LIN Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8061RNDW you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8061RNDW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8061RNDW have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KSZ8061RNDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8061RNDW often in real-time on the comparison pages.
What if I can't find stock of KSZ8061RNDW?
You can fill out our help required form which you can use to request a quote for KSZ8061RNDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.