Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -500mV |
Continuous Collector Current Ic Max | -500mA |
Current Ic Continuous a Max | -500mA |
Current Ic hFE | -10mA |
Gain Bandwidth ft Min | 50MHz |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 250mW |
SMD Marking | 2D |
Termination Type | Surface Mount Device |
Voltage Vcbo | -300V |
PNP 250 mW 300 V 500 mA Surface Mount Epitaxial Silicon Transistor - SOT-23 | Future Electronics |
Trans GP BJT PNP 300V 0.5A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, PNP, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a KST92MTF?
Additional datasheets, footprints and schematics for KST92MTF are listed on our Part Details page. You can also find images and similar parts to KST92MTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KST92MTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KST92MTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KST92MTF fall under?
The KST92MTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KST92MTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KST92MTF you can contact the distributor directly for product support, shipping queries etc.
Is the KST92MTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KST92MTF have stock available?
Authorised distributors including Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KST92MTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KST92MTF often in real-time on the comparison pages.
What if I can't find stock of KST92MTF?
You can fill out our help required form which you can use to request a quote for KST92MTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.