Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 160V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, NPN, 160V, 0.6A, SOT-23-3 | Farnell |
Trans GP BJT NPN 160V 0.6A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor, Npn, 160V, 0.6A, Sot-23-3 |Onsemi KST5551MTF | Newark Electronics |
Where can I find additional details, specifications and documents for a KST5551MTF?
Additional datasheets, footprints and schematics for KST5551MTF are listed on our Part Details page. You can also find images and similar parts to KST5551MTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KST5551MTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KST5551MTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KST5551MTF fall under?
The KST5551MTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KST5551MTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KST5551MTF you can contact the distributor directly for product support, shipping queries etc.
Is the KST5551MTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KST5551MTF have stock available?
Authorised distributors including Farnell, Avnet Asia and Newark Electronics have stock available or on a lead time for KST5551MTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KST5551MTF often in real-time on the comparison pages.
What if I can't find stock of KST5551MTF?
You can fill out our help required form which you can use to request a quote for KST5551MTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.