Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans GP BJT NPN 300V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KST42MTF?
Additional datasheets, footprints and schematics for KST42MTF are listed on our Part Details page. You can also find images and similar parts to KST42MTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KST42MTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KST42MTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KST42MTF fall under?
The KST42MTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KST42MTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KST42MTF you can contact the distributor directly for product support, shipping queries etc.
Is the KST42MTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KST42MTF have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for KST42MTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KST42MTF often in real-time on the comparison pages.
What if I can't find stock of KST42MTF?
You can fill out our help required form which you can use to request a quote for KST42MTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.