Status: | Active |
---|---|
Series: | KST10 |
RoHS: | Compliant |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0128
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0215
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0343
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
-
|
Buy Now | |
Avnet America
from US$0.0208
|
-
|
Buy Now | |
Avnet Asia
from US$0.0218
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
VHF / UHF Transistor |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KST10 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | - |
VCEO(sus) Min (V) | 25 |
hFE Min | 60 |
hFE Max | - |
PTM Max (W) | 1 |
fT Min (MHz) | 650 |
Package Type | SOT-23-3 |
KST10 Series NPN 350 mW 25 V 650 MHz Epitaxial Silicon Transistor - SOT-23-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 25V 3-Pin SOT-23 T/R | Avnet Silica |
Npn/25V/60/650Mhz Rohs Compliant: Yes |Onsemi KST10MTF | Newark Electronics |
TRANS, RF, NPN, 25V, 650MHZ, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a KST10MTF?
Additional datasheets, footprints and schematics for KST10MTF are listed on our Part Details page. You can also find images and similar parts to KST10MTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KST10MTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KST10MTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KST10MTF fall under?
The KST10MTF is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to KST10MTF when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KST10MTF you can contact the distributor directly for product support, shipping queries etc.
Is the KST10MTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KST10MTF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for KST10MTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KST10MTF often in real-time on the comparison pages.
What if I can't find stock of KST10MTF?
You can fill out our help required form which you can use to request a quote for KST10MTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.