Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -400V |
Transition Frequency ft | - |
Power Dissipation Pd | 625mW |
DC Collector Current | -300mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans GP BJT PNP 400V 0.3A 3-Pin TO-92 Ammo | Avnet America |
TRANSISTOR, BIPOL, PNP, -400V, TO-92-3 | Farnell |
Transistor,bjt,pnp,400V V(Br)Ceo,300Ma I(C),to-92 Rohs Compliant: Yes |Onsemi KSP94TA | Newark Electronics |
Where can I find additional details, specifications and documents for a KSP94TA?
Additional datasheets, footprints and schematics for KSP94TA are listed on our Part Details page. You can also find images and similar parts to KSP94TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP94TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP94TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP94TA fall under?
The KSP94TA is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP94TA when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP94TA you can contact the distributor directly for product support, shipping queries etc.
Is the KSP94TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSP94TA have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for KSP94TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP94TA often in real-time on the comparison pages.
What if I can't find stock of KSP94TA?
You can fill out our help required form which you can use to request a quote for KSP94TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.