Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -400V |
Transition Frequency ft | - |
Power Dissipation Pd | 625mW |
DC Collector Current | -300mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, BIPOL, PNP, -400V, TO-226AA | Farnell |
Transistor, Bipol, Pnp, -400V, To-226Aa |Onsemi KSP94BU | Newark Electronics |
Trans GP BJT PNP 400V 0.3A 3-Pin TO-92 Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a KSP94BU?
Additional datasheets, footprints and schematics for KSP94BU are listed on our Part Details page. You can also find images and similar parts to KSP94BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP94BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP94BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP94BU fall under?
The KSP94BU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP94BU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP94BU you can contact the distributor directly for product support, shipping queries etc.
Is the KSP94BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSP94BU have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for KSP94BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP94BU often in real-time on the comparison pages.
What if I can't find stock of KSP94BU?
You can fill out our help required form which you can use to request a quote for KSP94BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.