Status: | Active |
---|---|
Series: | KSP92 |
RoHS: | Compliant |
Prices starting from US$0.0422
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
115,848
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
-
|
Buy Now | |
Future Electronics
from US$0.0423
|
-
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0447
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | KSP92 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Fairchild, KSP92TA | RS |
Trans GP BJT PNP 300V 0.5A 3-Pin TO-92 Ammo | EBV Elektronik |
Pnp/300V/0.5A/40 Rohs Compliant: Yes |Onsemi KSP92TA | Newark Electronics |
KSP92 Series 300 V CE Breakdown 0.5 A PNP Epitaxial Silicon Transistor - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a KSP92TA?
Additional datasheets, footprints and schematics for KSP92TA are listed on our Part Details page. You can also find images and similar parts to KSP92TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP92TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP92TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP92TA fall under?
The KSP92TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP92TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP92TA you can contact the distributor directly for product support, shipping queries etc.
Is the KSP92TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP92TA have stock available?
Authorised distributors including Farnell, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for KSP92TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP92TA often in real-time on the comparison pages.
What if I can't find stock of KSP92TA?
You can fill out our help required form which you can use to request a quote for KSP92TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.