Status: | Active |
---|---|
Series: | KSP44 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
240
in stock
|
Buy Now | |
element14
from US$0.21
|
11,009
in stock
|
Buy Now | |
Farnell
from US$0.20
|
11,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,125
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
KSP44 Collector-Base Voltage : VCBO= 500 V |
KSP45 Collector-Base Voltage : VCBO= 400 V |
High-Voltage Transistor |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP44 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.3 |
VCEO Min (V) | 400 |
VCBO (V) | 500 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.75 |
VBE(on) (V) | - |
hFE Min | 50 |
hFE Max | 200 |
fT Min (MHz) | - |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
TRANSISTOR, NPN, TO-92 | element14 |
Transistors (Bjt) - Single | Newark Electronics |
Trans GP BJT NPN 400V 0.3A 3-Pin TO-92 Ammo | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 400V 300mA 0,625W B>40 TO92 | Schukat Electronic |
Trans GP BJT NPN 400V 0.3A 3-Pin TO-92 | RS |
KSP Series NPN 625 mW 400 V 300 mA Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a KSP44TA?
Additional datasheets, footprints and schematics for KSP44TA are listed on our Part Details page. You can also find images and similar parts to KSP44TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP44TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP44TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP44TA fall under?
The KSP44TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP44TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP44TA you can contact the distributor directly for product support, shipping queries etc.
Is the KSP44TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP44TA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for KSP44TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP44TA often in real-time on the comparison pages.
What if I can't find stock of KSP44TA?
You can fill out our help required form which you can use to request a quote for KSP44TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.