Status: | Active |
---|---|
Series: | KSP2907A |
RoHS: | Compliant |
Prices starting from US$0.0265
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
5,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.0265
|
31,440
in stock
|
Buy Now | |
Future Electronics
from US$0.0393
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,644
in stock
|
Buy Now | |
element14
from US$0.0499
|
1,644
in stock
|
Buy Now | |
Farnell
from US$0.0476
|
1,644
in stock
|
Buy Now | |
Avnet America
from US$0.0386
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Voltage : VCEO= 60V |
Collector Power Dissipation: PC (max) = 625mW |
Suffix “-C” means Center Collector (1.Emitter 2.Collector 3.Base) |
NonSuffix “-C” means Side Collector (1.Emitter 2.Base 3.Collector) |
Available as PN2907A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP2907A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
KSP2907 Series 60 V CE Breakdown 0.6 A PNP General Purpose Amplifier - TO-92 | Future Electronics |
Transistor GP BJT PNP 60V 0.6A TO92-3 | RS |
Transistor, Bipol, Pnp, -60V, To-226Aa-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3 | element14 |
Trans GP BJT PNP 60V 0.6A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSP2907ATA?
Additional datasheets, footprints and schematics for KSP2907ATA are listed on our Part Details page. You can also find images and similar parts to KSP2907ATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP2907ATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP2907ATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP2907ATA fall under?
The KSP2907ATA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP2907ATA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP2907ATA you can contact the distributor directly for product support, shipping queries etc.
Is the KSP2907ATA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP2907ATA have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for KSP2907ATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP2907ATA often in real-time on the comparison pages.
What if I can't find stock of KSP2907ATA?
You can fill out our help required form which you can use to request a quote for KSP2907ATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.