Status: | Active |
---|---|
Series: | KSP2222A |
RoHS: | Compliant |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0468
|
No stock
|
Buy Now | |
Farnell
from US$0.06
|
59,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
13,305
in stock
|
Buy Now | |
element14
from US$0.12
|
12,924
in stock
|
Buy Now | |
RS
from US$0.06
|
3,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.0486
|
1,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,916
in stock
|
Buy Now | |
Avnet America
from US$0.0433
|
-
|
Buy Now | |
Avnet Asia
from US$0.0449
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Voltage : VCEO= 40V |
Collector Power Dissipation: PC (max) = 625mW |
Available as PN2222A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP2222A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans, Npn, 40V, 0.6A, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 40V, TO-92-3 | element14 |
Transistor GP BJT NPN 40V 0.6A TO92-3 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
KSP2222ATA Series 40 V 600 mA NPN General purpose Amplifier - TO-92-3 | Future Electronics |
Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSP2222ATA?
Additional datasheets, footprints and schematics for KSP2222ATA are listed on our Part Details page. You can also find images and similar parts to KSP2222ATA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP2222ATA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP2222ATA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP2222ATA fall under?
The KSP2222ATA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP2222ATA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP2222ATA you can contact the distributor directly for product support, shipping queries etc.
Is the KSP2222ATA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP2222ATA have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Chip One Stop have stock available or on a lead time for KSP2222ATA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP2222ATA often in real-time on the comparison pages.
What if I can't find stock of KSP2222ATA?
You can fill out our help required form which you can use to request a quote for KSP2222ATA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.