Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | 10MHz |
Power Dissipation Pd | 15W |
DC Collector Current | 1A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, BIPOL, NPN, 400V, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a KSH50TF?
Additional datasheets, footprints and schematics for KSH50TF are listed on our Part Details page. You can also find images and similar parts to KSH50TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSH50TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSH50TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSH50TF fall under?
The KSH50TF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSH50TF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSH50TF you can contact the distributor directly for product support, shipping queries etc.
Is the KSH50TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSH50TF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KSH50TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSH50TF often in real-time on the comparison pages.
What if I can't find stock of KSH50TF?
You can fill out our help required form which you can use to request a quote for KSH50TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.