Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 1.75W |
DC Collector Current | -8A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
KSH Series PNP 1.75 W 100 V 8 A SMT Silicon Darlington Transistor - TO-252-3 | Future Electronics |
Trans Darlington PNP 100V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
TRANSISTOR, BIPOL, PNP, -100V, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a KSH127TF?
Additional datasheets, footprints and schematics for KSH127TF are listed on our Part Details page. You can also find images and similar parts to KSH127TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSH127TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSH127TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSH127TF fall under?
The KSH127TF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSH127TF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSH127TF you can contact the distributor directly for product support, shipping queries etc.
Is the KSH127TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSH127TF have stock available?
Authorised distributors including Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KSH127TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSH127TF often in real-time on the comparison pages.
What if I can't find stock of KSH127TF?
You can fill out our help required form which you can use to request a quote for KSH127TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.