Status: | Unknown |
---|---|
Series: | KSE44H |
RoHS: | Compliant |
Low Collector-Emitter Saturation Voltage: VCE(sat) = 1 V (Max.) @ 8 A |
Fast Switching Speeds |
Complement to KSE45H |
General Purpose Power Switching |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Trans GP BJT NPN 80V 10A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
TRANSISTOR, BIPOL, NPN, 80V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a KSE44H11TU?
Additional datasheets, footprints and schematics for KSE44H11TU are listed on our Part Details page. You can also find images and similar parts to KSE44H11TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSE44H11TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSE44H11TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSE44H11TU fall under?
The KSE44H11TU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSE44H11TU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSE44H11TU you can contact the distributor directly for product support, shipping queries etc.
Is the KSE44H11TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSE44H11TU have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for KSE44H11TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSE44H11TU often in real-time on the comparison pages.
What if I can't find stock of KSE44H11TU?
You can fill out our help required form which you can use to request a quote for KSE44H11TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.