Status: | Unknown |
---|---|
Series: | KSE Series |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | - |
Power Dissipation Pd | 20W |
DC Collector Current | 500mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | KSE Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
KSE Series NPN 20 W 300 V 0.5 A Epitaxial Silicon Transistor - TO-126-3 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 300V, TO-126-3 | Farnell |
Where can I find additional details, specifications and documents for a KSE340STU?
Additional datasheets, footprints and schematics for KSE340STU are listed on our Part Details page. You can also find images and similar parts to KSE340STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSE340STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSE340STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSE340STU fall under?
The KSE340STU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSE340STU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSE340STU you can contact the distributor directly for product support, shipping queries etc.
Is the KSE340STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSE340STU have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for KSE340STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSE340STU often in real-time on the comparison pages.
What if I can't find stock of KSE340STU?
You can fill out our help required form which you can use to request a quote for KSE340STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.