Status: | Active |
---|---|
Series: | KSE13003 |
RoHS: | Compliant |
Prices starting from US$0.40
High Speed Switching |
Suitable for Switching Regulator and Motor Control |
High Voltage Switch Mode |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSE13003 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 1.5 |
VCEO Min (V) | 400 |
VCBO (V) | 700 |
VEBO (V) | 9 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 14 |
hFE Max | 21 |
fT Min (MHz) | 4 |
PTM Max (W) | 20 |
Package Type | TO-126-3 |
Trans, Npn, 400V, 1.5A, 150Deg C, 20W | Newark Electronics |
Transistor GP BJT NPN 400V 1.5A TO126 | RS |
NPN 400 V 1.5 A 20 W Flange Mount Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT NPN 400V 1.5A 3-Pin(3+Tab) TO-126 Tube | Avnet America |
TRANSISTOR, BIPOL, NPN, 400V, TO-225AA-3 | Farnell |
Where can I find additional details, specifications and documents for a KSE13003H2ASTU?
Additional datasheets, footprints and schematics for KSE13003H2ASTU are listed on our Part Details page. You can also find images and similar parts to KSE13003H2ASTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSE13003H2ASTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSE13003H2ASTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSE13003H2ASTU fall under?
The KSE13003H2ASTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSE13003H2ASTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSE13003H2ASTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSE13003H2ASTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSE13003H2ASTU have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for KSE13003H2ASTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSE13003H2ASTU often in real-time on the comparison pages.
What if I can't find stock of KSE13003H2ASTU?
You can fill out our help required form which you can use to request a quote for KSE13003H2ASTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.