Status: | Active |
---|---|
Series: | KSD882 |
RoHS: | Compliant |
Complement to KSB772 |
Audio Frequency Power Amplifier Low Speed Switching |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSD882 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 3 |
VCEO Min (V) | 30 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 90 |
PTM Max (W) | 10 |
Package Type | TO-126-3 |
TRANSISTOR, NPN, 30V, 3A, TO-126-3 | element14 |
Npn/40V/3A Rohs Compliant: Yes |Onsemi KSD882YSTU | Newark Electronics |
KSD882 Series 30 V 3 A 1 W NPN Epitaxial Silicon Transistor - TO-126 | Future Electronics |
Trans GP BJT NPN 30V 3A 3-Pin(3+Tab) TO-126 Rail | Avnet America |
Where can I find additional details, specifications and documents for a KSD882YSTU?
Additional datasheets, footprints and schematics for KSD882YSTU are listed on our Part Details page. You can also find images and similar parts to KSD882YSTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSD882YSTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSD882YSTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSD882YSTU fall under?
The KSD882YSTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSD882YSTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSD882YSTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSD882YSTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSD882YSTU have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSD882YSTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSD882YSTU often in real-time on the comparison pages.
What if I can't find stock of KSD882YSTU?
You can fill out our help required form which you can use to request a quote for KSD882YSTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.