Status: | Active |
---|---|
Series: | KSD1616A |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,929
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Audio Frequency Power Amplifier and Medium Speed Switching |
Complement to KSB116 / KSB1116A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSD1616A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 1 |
VCEO Min (V) | 60 |
VCBO (V) | 120 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 0.7 |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.75 |
Package Type | TO-92-3 LF |
Transistor GP BJT NPN 60V 1A TO92 3 Pin | RS |
Transistor,bjt,npn,60V V(Br)Ceo,1A I(C),to-92 Rohs Compliant: Yes |Onsemi KSD1616AGTA | Newark Electronics |
KSD1616A Series 60 V 1 A 0.75 W NPN Epitaxial Silicon Transistor - TO-92 Ammo | Future Electronics |
Trans GP BJT NPN 60V 1A 3-Pin TO-92 Ammo | Avnet America |
TRANSISTOR, BIPOL, NPN, 60V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a KSD1616AGTA?
Additional datasheets, footprints and schematics for KSD1616AGTA are listed on our Part Details page. You can also find images and similar parts to KSD1616AGTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSD1616AGTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSD1616AGTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSD1616AGTA fall under?
The KSD1616AGTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSD1616AGTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSD1616AGTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSD1616AGTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSD1616AGTA have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSD1616AGTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSD1616AGTA often in real-time on the comparison pages.
What if I can't find stock of KSD1616AGTA?
You can fill out our help required form which you can use to request a quote for KSD1616AGTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.