Complement to KSA733 |
Collector-Base Voltage : VCBO= 60V |
High Current Gain Bandwidth Product : fT=300MHz (TYP.) |
Suffix “-C” means Center Collector (1. Emitter 2. Collector 3. Base)Audio Frequency Amplifier & High Frequency OSC. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC945 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.15 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 240 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.25 |
Package Type | TO-92-3 LF |
Transistor, Fairchild, KSC945YTA | RS |
Transistor,bjt,npn,50V V(Br)Ceo,150Ma I(C),to-92 Rohs Compliant: Yes |Onsemi KSC945YTA | Newark Electronics |
Bipolar Transistors - BJT NPN Epitaxial Transistor | Future Electronics |
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Ammo | Avnet America |
TRANSISTOR, BIPOL, NPN, 50V, TO-92-3 | Farnell |
Where can I find additional details, specifications and documents for a KSC945YTA?
Additional datasheets, footprints and schematics for KSC945YTA are listed on our Part Details page. You can also find images and similar parts to KSC945YTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC945YTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC945YTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC945YTA fall under?
The KSC945YTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC945YTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC945YTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC945YTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC945YTA have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for KSC945YTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC945YTA often in real-time on the comparison pages.
What if I can't find stock of KSC945YTA?
You can fill out our help required form which you can use to request a quote for KSC945YTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.