Status: | Unknown |
---|---|
Series: | KSC945 |
RoHS: | Compliant |
Complement to KSA733 |
Collector-Base Voltage : VCBO= 60V |
High Current Gain Bandwidth Product : fT=300MHz (TYP.) |
Suffix ā-Cā means Center Collector (1. Emitter 2. Collector 3. Base)Audio Frequency Amplifier & High Frequency OSC. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free |
---|
TRANSISTOR, BIPOL, NPN, 50V, TO-92-3 | Farnell |
Transistor, Bipol, Npn, 50V, To-92-3 |Onsemi KSC945CGBU | Newark Electronics |
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a KSC945CGBU?
Additional datasheets, footprints and schematics for KSC945CGBU are listed on our Part Details page. You can also find images and similar parts to KSC945CGBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC945CGBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC945CGBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC945CGBU fall under?
The KSC945CGBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC945CGBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC945CGBU you can contact the distributor directly for product support, shipping queries etc.
Is the KSC945CGBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC945CGBU have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KSC945CGBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC945CGBU often in real-time on the comparison pages.
What if I can't find stock of KSC945CGBU?
You can fill out our help required form which you can use to request a quote for KSC945CGBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.