Status: | Active |
---|---|
Series: | KSC5502D |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,690
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
17,198
in stock
|
Buy Now | |
element14
from US$0.33
|
17,198
in stock
|
Buy Now | |
Farnell
from US$0.31
|
17,198
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,125
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Safe Operating Area |
Built-in Free-Wheeling Diode |
Suitable for Electronic Ballast |
Small Variance in Storage Time |
Two Package Choices: D-PAK or TO-220 |
High Voltage Power Switch Switching |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC5502D |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 2 |
VCEO Min (V) | 600 |
VCBO (V) | 1200 |
VEBO (V) | 12 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 12 |
hFE Max | 30 |
fT Min (MHz) | 11 |
PTM Max (W) | 87.83 |
Package Type | DPAK-3 / TO-252-3 |
KSC Series NPN 50 W 600 V 2 A SMT High Voltage Silicon Transistor - TO-252-3 | Future Electronics |
Transistor, Npn, 600V, 2A, To252 | Newark Electronics |
TRANSISTOR, NPN, 600V, 2A, TO252 | element14 |
Transistor, Fairchild, KSC5502DTM | RS |
Trans GP BJT NPN 600V 2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSC5502DTM?
Additional datasheets, footprints and schematics for KSC5502DTM are listed on our Part Details page. You can also find images and similar parts to KSC5502DTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC5502DTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC5502DTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC5502DTM fall under?
The KSC5502DTM is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC5502DTM when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC5502DTM you can contact the distributor directly for product support, shipping queries etc.
Is the KSC5502DTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC5502DTM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for KSC5502DTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC5502DTM often in real-time on the comparison pages.
What if I can't find stock of KSC5502DTM?
You can fill out our help required form which you can use to request a quote for KSC5502DTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.